EN
  • EN
  • DE

STHDMI002ABTR

Part No STHDMI002ABTR
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description HDMI Switch Parallel Interface 48-Pin TQFP T/R / IC SWITCH 2-1 HDMI WBAND TQFP48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Video Switch
Applications HDMI
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 031203-STHDMI002ABTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STHDMI002A
Introduction Date March 08, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STHDMI002ABTR CAD Model

Description

The STHDMI002ABTR is a state-of-the-art High-Definition Multimedia Interface (HDMI) switch designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is engineered to meet the needs of high-performance audio and video applications, providing seamless switching between multiple HDMI sources.

Key Features

  • High-Speed HDMI Switch: Capable of handling data rates up to the HDMI 1.4 specification, ensuring compatibility with 3D, 4K, and deep color content.
  • Multiple Input Ports: Equipped with two HDMI inputs, this switch allows users to connect multiple devices and switch between them without the need to plug and unplug cables constantly.
  • Advanced Audio Support: Compatible with high-definition audio formats such as Dolby TrueHD and DTS-HD Master Audio, providing an immersive listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, it offers a low standby power requirement which is ideal for modern eco-friendly electronics.
  • Easy Integration: The compact form factor and industry-standard pin configuration facilitate easy integration into existing systems and designs.
  • Enhanced Signal Quality: Incorporates advanced signal equalization features to maintain signal integrity over long cable runs, ensuring high-quality video and audio transmission.

Applications

The STHDMI002ABTR is suitable for a wide range of applications, including:

  • Home Theater Systems
  • Professional AV Equipment
  • Video Game Consoles
  • Media Players and Streaming Devices
  • KVM (Keyboard, Video, Mouse) Switches

Product Details

The STHDMI002ABTR is available in a compact TQFP package and is characterized by its robust performance and reliability. It is fully compliant with the latest HDMI standards and is backward compatible with earlier versions of the HDMI specification, ensuring broad device compatibility.

STMicroelectronics provides comprehensive technical support and documentation for the STHDMI002ABTR, including datasheets, reference designs, and application notes, making it a reliable choice for designers and engineers looking to incorporate high-quality HDMI switching capabilities into their products.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2185 $60.9250
120+ $1.0002 $120.0240
180+ $0.9690 $174.4200
250+ $0.9379 $234.4750
320+ $0.9067 $290.1440
430+ $0.8131 $349.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess