EN
  • EN
  • DE

T2535T-8T

Part No T2535T-8T
Manufacturer STMicroelectronics
Catalog Triacs
Description 25 A - 800 V - T-SERIES TRIAC IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Product Status Active
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A, 210A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number T2535
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376699-T2535T-8T
Ultra Librarian 3D Model Ultra Librarian T2535T-8T CAD Model

Description

The STMicroelectronics T2535T-8T is a high-performance triac designed to manage AC loads in a variety of applications. This triac is part of STMicroelectronics' Snubberless™ technology line, which is renowned for its high commutation performances, making it an excellent choice for applications requiring high robustness and reliability.

Key Features

  • Current Rating: The T2535T-8T has a maximum RMS on-state current (I<sub>T(RMS)) of 25A, allowing it to handle significant power levels in various applications.
  • Repetitive Peak Off-State Voltage: With a V<sub>DRM/V<sub>RRM of 800V, the device is suitable for use in circuits with high peak off-state voltage requirements.
  • Gate Trigger Voltage: A low gate trigger voltage (V<sub>GT) ensures that the device can be easily triggered with standard gate drive voltages.
  • Snubberless and Logic Level Versions: The T2535T-8T benefits from STMicroelectronics' Snubberless technology, which allows for higher commutation capabilities without the need for additional external snubber circuits.
  • High Commutation: It is capable of handling high commutation speeds, making it ideal for modern, compact, and efficient electronic designs.
  • Temperature Performance: The triac operates within a wide junction temperature range, ensuring stability and reliability across various environmental conditions.
  • Package: Housed in a D2PAK package, the T2535T-8T offers a compact footprint while allowing for efficient heat dissipation.

Applications

The T2535T-8T is versatile and can be used in a range of applications including, but not limited to:

  • Inductive load control circuits
  • Motor control circuits
  • Lighting systems
  • AC solid-state switches
  • Overvoltage crowbar protection

This triac's robust design and advanced technology make it a go-to component for engineers looking for a reliable solution to manage AC power within their electronic designs. STMicroelectronics' commitment to quality ensures that the T2535T-8T will provide consistent performance and contribute to the longevity and efficiency of the applications it serves.

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9480 $50.6480
55+ $1.8223 $100.2265
86+ $1.7594 $151.3084
123+ $1.6338 $200.9574
160+ $1.5709 $251.3440
199+ $1.5081 $300.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess