EN
  • EN
  • DE

LTC6957IDD-4#PBF

Part No LTC6957IDD-4#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER DVR 1:2 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/No
Input CML, CMOS, LVDS, LVPECL
Output CMOS
Maximum Input Frequency 300MHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 1064206-LTC6957IDD-4#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6957IDD-4#PBF CAD Model

Description

The LTC6957IDD-4#PBF is a high-performance, low phase noise clock buffer and divider from Linear Technology, designed to address the demanding requirements of synchronization in communications, data acquisition, and test and measurement applications. This device is part of Linear Technology's extensive range of clock generation and distribution products, which are renowned for their precision and reliability.

Key Features

  • Low Phase Noise and Jitter: The LTC6957IDD-4#PBF ensures minimal signal degradation, making it suitable for high-frequency applications that require clean clock signals.
  • Configurable Division Ratio: It offers a flexible division ratio, allowing users to divide the input frequency to a desired lower frequency, making it versatile for various system requirements.
  • Dual Outputs: This device provides two outputs, which can be used to distribute the clock signal to multiple parts of a system simultaneously, ensuring synchronized operation.
  • Wide Input Frequency Range: The LTC6957IDD-4#PBF can handle a broad range of input frequencies, offering compatibility with a variety of signal sources.
  • Additive Phase Jitter Exceptionally low additive phase jitter maintains signal integrity and supports high-performance applications.
  • Supply Voltage: It operates from a single 3.3V supply, simplifying power supply requirements.
  • Operating Temperature Range: The device is specified for operation from –40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • 16-Lead Plastic DFN Package: The LTC6957IDD-4#PBF comes in a compact 16-lead plastic DFN package, which saves board space and is suitable for space-constrained applications.

Applications

The LTC6957IDD-4#PBF is ideal for use in a variety of high-end applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Data Communication Systems
  • High-Speed Data Acquisition Systems
  • Phase-Locked Loop (PLL) Systems

With its precision performance and robust feature set, the LTC6957IDD-4#PBF from Linear Technology is a superior choice for engineers looking to enhance the synchronization and timing in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $364.6500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention