EN
  • EN
  • DE

T1013NH

Part No T1013NH
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description STANDARD TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 350942-T1013NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1013NH CAD Model

Description

The T1013NH is a high-performance triac from STMicroelectronics, designed to cater to a broad range of AC power control applications. This robust semiconductor device is capable of switching and controlling AC currents, making it an ideal choice for applications such as motor control, lighting dimmers, and heating regulation.

Key Features

  • High Voltage Capability: The T1013NH is designed to handle voltages up to 800V, providing a wide operating range for various electrical applications.
  • High Current Rating: With a current rating of 13A, this triac can control a significant amount of power, suitable for industrial and consumer applications.
  • Gate Trigger Voltage: It features a specified gate trigger voltage (Vgt) that ensures reliable triggering at the gate terminal.
  • Snubberless Technology: This triac incorporates STMicroelectronics' snubberless technology, which reduces the need for additional external components, simplifying circuit design and reducing costs.
  • Thermal Resistance: T1013NH has a low thermal resistance, which contributes to better overall performance and reliability.
  • Package: Offered in a standard TO-220AB package, the T1013NH is compatible with various PCB layouts and easy to integrate into different designs.

Applications

The versatility of the T1013NH allows it to be used in a wide array of applications. Some of the most common uses include:

  • AC phase control circuits
  • Motor speed controllers
  • Domestic lighting dimmers
  • Electric heaters and ovens
  • Inductive load switching devices

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the T1013NH is no exception. It is designed to meet stringent standards, ensuring consistent performance and a long operational life. With its excellent switching characteristics, this triac is a reliable component for any design that requires efficient AC power control.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Need more? Email Us
Broadcom Limited
Lowest to $15.3419
ON Semiconductor
Lowest to $693.6122
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess