EN
  • EN
  • DE

STW6NA80

Part No STW6NA80
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 800V - 1.8ohm - 5.4A - TO-247/ISOWATT218 FAST POWER MOS TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262387-STW6NA80
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW6NA80 CAD Model

Description

STW6NA80 - Power MOSFET by STMicroelectronics

The STW6NA80 is a high-voltage Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This particular MOSFET is part of ST's portfolio of N-channel 800V Power MOSFETs, which are intended for a wide range of applications that require high efficiency, fast switching, and reliability under high stress conditions.

Key Features:

  • Voltage Rating: The STW6NA80 is designed to handle continuous drain-source voltage (Vds) of up to 800V, making it suitable for high-voltage applications.
  • Current Handling: This device can support a continuous drain current (Id) of up to 6A, which allows it to drive significant loads.
  • Low On-Resistance: It features a low on-state resistance (Rds(on)) which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: The fast switching characteristics of the STW6NA80 make it ideal for high-frequency power conversion systems.
  • Robust Design: The device is encapsulated in a TO-247 package, known for its high power dissipation and mechanical ruggedness.

Applications:

The STW6NA80 is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Power Factor Correction (PFC) circuits
  • Motor Control Systems
  • Lighting Applications such as LED Drivers
  • Electronic Ballasts for Fluorescent Lighting

Quality and Reliability:

STMicroelectronics ensures that the STW6NA80, like all of their products, meets the highest quality and reliability standards. The device is designed to withstand harsh environments and is compliant with international standards, ensuring a reliable performance in a wide range of operating conditions.

Summary:

In conclusion, the STW6NA80 from STMicroelectronics is a robust and efficient solution for high-voltage power switching applications. Its high breakdown voltage, low on-resistance, and fast switching capabilities make it a preferred choice for designers looking to optimize power management in their systems. Whether it is for industrial, consumer, or lighting applications, the STW6NA80 provides a reliable and high-performing solution.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess