EN
  • EN
  • DE

STW54NK30Z

Part No STW54NK30Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 300V - 0.052Ω - 54A TO-247 Zener-Protected SuperMESH™ MOSFET | MOSFET N-CH 300V 54A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 300V
Id - Continuous Drain Current 54A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 60mOhm at 27A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 150μA
Gate Charge (Qg) (Maximum) at Vgs 221nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 4960pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Win Source Part Number 1262375-STW54NK30Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW54NK30Z CAD Model

Description

STW54NK30Z - N-Channel 300V - 54A - TO-247 Power MOSFET

The STW54NK30Z is a high-performance N-Channel Power MOSFET from STMicroelectronics, boasting a robust and efficient design that makes it suitable for a wide range of power applications. This MOSFET is part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent on-state resistance and high switching performance.

Key Features

  • Voltage: The STW54NK30Z operates at a drain-source voltage of 300V, providing a wide safety margin for applications that require high voltage operation.
  • Current: With a continuous drain current of 54A, this MOSFET can handle significant power, making it an ideal choice for high current applications.
  • RDS(on): It has a very low on-state resistance of typically 0.085 Ω, which means it can deliver high efficiency, resulting in less power loss and heat generation.
  • Package: Enclosed in a TO-247 package, the STW54NK30Z offers a compact form factor while still providing excellent thermal performance and ease of mounting on a heatsink.
  • Gate Charge: This device has an optimized gate charge to minimize the switching losses, which is critical for high-frequency applications.
  • Temperature: It features a maximum junction temperature of 150°C, ensuring reliable operation even at elevated temperatures.

Applications

The STW54NK30Z is ideal for a variety of applications, including switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control, and other power management tasks. Its robustness and efficiency make it particularly well-suited for industrial and automotive environments where reliability and performance are paramount.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STW54NK30Z is designed and manufactured to meet the highest standards of performance and reliability. Customers can trust this MOSFET to provide consistent performance over its operational life, backed by STMicroelectronics' reputation as a leader in the semiconductor industry.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess