EN
  • EN
  • DE

LT1302CS8-5#TR

Part No LT1302CS8-5#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0532+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714949-LT1302CS8-5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1302CS8-5#TR CAD Model

Description

The LT1302CS8-5#TR is a high-performance, step-up DC/DC converter designed and manufactured by Linear Technology. This efficient power management integrated circuit is specifically engineered to meet the needs of battery-powered devices by boosting the input voltage to a higher, regulated output voltage of 5V. The LT1302CS8-5#TR comes in a compact 8-lead SOIC package, making it an ideal choice for space-constrained applications.

Key Features

  • High Output Voltage: Delivers a fixed 5V output which is essential for consistent and reliable operation of digital circuits that require a stable voltage supply.
  • High Efficiency: Its high-efficiency design ensures minimal power loss during conversion, which is crucial for maximizing battery life in portable devices.
  • Adjustable Switching Frequency: The device allows the user to set the switching frequency with an external resistor, providing flexibility to optimize between efficiency and external component size.
  • Low Quiescent Current: The LT1302CS8-5#TR boasts a low quiescent current, which is beneficial for battery-powered applications where energy conservation is paramount.
  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2V to 10V, making it suitable for various battery chemistries and configurations.
  • Automatic Burst Mode® Operation: Features Linear Technology's proprietary Burst Mode operation, which reduces quiescent current to a minimum during light loads or standby, further conserving battery life.

Applications

The LT1302CS8-5#TR is versatile and can be utilized in a broad array of applications. It is particularly well-suited for portable devices where extended battery life is critical, such as:

  • Handheld Instruments
  • Portable Computers
  • Medical Devices
  • Mobile Phones
  • GPS Devices

In summary, the LT1302CS8-5#TR from Linear Technology is a robust and reliable choice for designers looking to enhance the performance of their battery-powered devices with a high-efficiency, regulated power supply. Its compact size, coupled with its powerful features, make it an excellent choice for a wide range of portable electronic applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0665 $60.9975
35+ $3.3367 $116.7845
54+ $3.2324 $174.5496
74+ $3.1282 $231.4868
96+ $3.0239 $290.2944
128+ $2.7110 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 883 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess