EN
  • EN
  • DE

521384-4

Part No 521384-4
Manufacturer TE Connectivity
Catalog Terminals
Description CONN HDR FASTON 0.250 4POS R/A / FASTON Printed Circuit Board Tabs and Receptacles
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Terminal Type Header
Gender Male
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.504" (12.80mm)
Termination Solder
Insulation Fully Insulated
Mounting Style Through Hole, Right Angle
Features 4 Tabs
Color Black
Contact Material Brass
Contact Finish Tin
Manufacturer Pack Quantity 560
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809754-521384-4
Ultra Librarian 3D Model Ultra Librarian 521384-4 CAD Model

Description

The 521384-4 is a crimp terminal manufactured by TE Connectivity. It is designed to provide a reliable and secure electrical connection between wires and components. These terminals are commonly used in a wide range of applications, from automotive and industrial equipment to consumer electronics.

Applications:

  • Automotive Wiring Harnesses
  • Industrial Control Panels
  • Consumer Electronics
  • Power Supplies
  • Data Communication Equipment

Features:

  • Crimp Connection: Provides a secure and reliable electrical connection.
  • Durable Material: Made from high-quality materials for long-lasting performance.
  • Tin Plating: Provides corrosion resistance and improves solderability.
  • Wire Range: Designed to accommodate a specific range of wire sizes.
  • Easy Installation: Can be easily crimped using standard crimping tools.

Benefits:

  • Reliable Electrical Connection: Ensures a secure and stable electrical connection, minimizing the risk of connection failures.
  • Long-Term Performance: Withstands harsh environments and provides long-lasting performance.
  • Corrosion Resistance: Tin plating protects against corrosion, extending the lifespan of the connection.
  • Simplified Installation: Easy to install using standard crimping tools, reducing installation time and costs.
  • Versatile Application: Suitable for a wide range of applications due to its reliability and durability.

The 521384-4 crimp terminal is made from a durable copper alloy with tin plating for corrosion resistance. It is designed to be crimped onto a wire using a standard crimping tool. The crimp connection provides a gas-tight seal, preventing moisture and contaminants from entering the connection. This terminal is commonly used in automotive wiring harnesses to connect wires to various components, such as sensors, actuators, and control modules. It is also used in industrial control panels to connect wires to terminal blocks, circuit breakers, and other electrical devices. The tin plating ensures good solderability, making it easy to solder the terminal to a printed circuit board if needed.

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
Connector Terminal Solder Shield Splice Cross-Linked Polyolefin Black
Need more? Email Us
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #10 / Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6942 $59.2724
53+ $2.2107 $117.1671
81+ $2.1416 $173.4696
112+ $2.0725 $232.1200
145+ $2.0034 $290.4930
193+ $1.7962 $346.6666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess