EN
  • EN
  • DE

STW14NM50FD

Part No STW14NM50FD
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL500V-0.32ohm-12ATO-220/FP/D2PAK/I2PAK/TO-247 FDmesh™ Power MOSFET with FAST DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 12nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1000pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 160W (Tc)
Rds On (Maximum) @ Id, Vgs 400 mOhm @ 6A, 10V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247-3
Package TO-247-3
Win Source Part Number 1262342-STW14NM50FD
Manufacturer Homepage www.st.com
Family Name STW14NM50FD
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW14NM50FD CAD Model

Description

The STW14NM50FD is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of their MDmesh™ FD series, which stands for Fast Diode, and is known for its high efficiency and reliability in a wide range of applications.

Key Features

  • Voltage Rating: The STW14NM50FD boasts a high drain-source voltage (V<sub>DS) of 500V, which makes it suitable for high voltage applications.
  • Current Capability: It can handle continuous drain current (I<sub>D) up to 14A, ensuring robust performance for heavy-duty operations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.35Ω, it provides high efficiency with reduced conduction losses.
  • Fast Recovery Diode: The device is equipped with an ultra-fast recovery diode which minimizes switching losses and improves overall performance.
  • Enhanced Switching Speed: The fast switching speed of the STW14NM50FD ensures efficient operation at high frequencies, which is critical for power supply and conversion systems.
  • 100% Avalanche Tested: Guarantees robustness and reliability by ensuring the device can withstand high energy pulses in avalanche and commutation modes.

Applications

The versatility of the STW14NM50FD allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC/DC Converters
  • Power Factor Correction Circuits
  • LED Lighting Solutions
  • Motor Control Systems
  • Welding Equipment

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STW14NM50FD is RoHS compliant and free from environmentally hazardous substances. It is also designed to meet the rigorous demands of the industrial market with respect to quality and reliability.

Conclusion

With its robust design, high voltage and current handling capabilities, and energy-efficient operation, the STW14NM50FD from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their high-voltage power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess