EN
  • EN
  • DE

STV9937P/AA

Part No STV9937P/AA
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 120-MHz On-Screen Display for Monitors including PictureBooSTTM and 4 True Independent Window Displays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262332-STV9937P/AA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV9937P/AA CAD Model

Description

STV9937P/AA - Vertical Deflection Booster by STMicroelectronics

The STV9937P/AA from STMicroelectronics is a high-performance vertical deflection booster designed to operate in high-end television sets and monitor displays with CRT (Cathode Ray Tube) technology. This integrated circuit (IC) is engineered to provide a powerful and reliable solution for driving the vertical deflection coil in CRT displays, ensuring crisp and stable images.

With its built-in flyback generator, the STV9937P/AA simplifies circuit design and reduces the number of external components required, leading to a more compact and cost-effective vertical deflection system. The IC is capable of delivering a high current output of up to 3.0A (Amps), which makes it suitable for larger screen sizes that require stronger deflection currents.

One of the key features of the STV9937P/AA is its thermal protection that prevents the IC from overheating, thereby enhancing the reliability and longevity of the television or monitor. Additionally, the device includes various protection mechanisms such as short-circuit protection and guard circuitry to ensure safe operation under different conditions.

The STV9937P/AA also boasts excellent linearity, which is crucial for maintaining the geometric accuracy of the displayed image. This means that viewers can enjoy a consistent and undistorted visual experience across the entire surface of the screen.

Designed with flexibility in mind, the STV9937P/AA can be used in conjunction with a variety of synchronization circuits, making it a versatile choice for a range of CRT applications. Its compact PowerSO-10 package is optimized for easy mounting on printed circuit boards, facilitating the manufacturing process.

In summary, the STV9937P/AA vertical deflection booster from STMicroelectronics represents a robust and efficient solution for CRT display systems. Its high current capability, built-in protections, and excellent linearity make it an ideal choice for designers looking to create high-quality television sets and monitors with reliable vertical deflection performance.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess