Microchip Technology TC426COA Dual High-Speed MOSFET Drivers
The TC426COA from Microchip Technology is a high-performance, dual non-inverting MOSFET driver designed to handle substantial power demands with efficiency and reliability. This driver is an ideal choice for a wide range of applications, including but not limited to switching power supplies, motor controllers, and DC-DC converters.
Key Features
- High Peak Output Current: Capable of delivering a peak output current of 1.5A per channel, the TC426COA ensures efficient driving of high-capacity MOSFETs.
- Wide Operating Range: With an operating voltage range of 4.5V to 18V, it accommodates a variety of power systems and ensures compatibility with both low and high voltage applications.
- High-Speed Performance: The driver boasts a fast transition time of typically 30ns, providing swift and precise control over MOSFET switching.
- Low Shoot-Through/Cross-Conduction Prevention: Designed with careful attention to minimizing shoot-through, the TC426COA helps in reducing power loss and protecting the MOSFETs from damage.
- Latch-Up Protected: It is resistant to latch-up to a maximum of 500mA of reverse current, safeguarding the device against unexpected conditions.
Product Specifications
Parameter
Value
Output Current (Peak)
1.5A
Supply Voltage (V<sub>DD)
4.5V to 18V
Propagation Delay Time
Typically 30ns
Input Logic Voltage
4.5V to 18V
Operating Temperature
-40°C to +85°C
The TC426COA comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications while providing adequate power dissipation. With its robust construction and comprehensive protection features, the TC426COA dual MOSFET driver from Microchip Technology is a reliable and efficient solution for driving high-speed, high-current MOSFETs in your electronic designs.