EN
  • EN
  • DE

STV9306

Part No STV9306
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description BUS CONTROLLED VERTICAL DEFLECTION SYSTEM WITH EAST/WEST CORRECTION OUTPUT CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262322-STV9306
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9306 CAD Model

Description

The STV9306, designed by STMicroelectronics, is a high-performance vertical deflection booster integrated circuit, tailored to drive the vertical deflection yoke of conventional CRT monitors and TVs. It is particularly suited for applications in monitors with screen sizes up to 21 inches.

Key Features

  • Power Amplifier: With its built-in power amplifier, the STV9306 is capable of delivering a high current output up to 2.5 App, ensuring powerful and accurate vertical deflection signals for crisp and stable images.
  • Thermal Protection: The device includes a sophisticated thermal protection circuit that prevents overheating, enhancing the reliability and longevity of the monitor or TV.
  • Flyback Generator: The integrated flyback generator operates at up to 70 kHz, with various options for adjusting the flyback time, allowing for flexibility and compatibility with different vertical scan rates.
  • Low Power Dissipation: Designed with efficiency in mind, the STV9306 exhibits low power dissipation, which contributes to reduced energy consumption and minimizes the need for advanced cooling solutions.

Applications

The STV9306 is ideal for a range of CRT-based applications, including:

  • Standard and multi-sync computer monitors
  • Television sets with screen sizes up to 21 inches
  • High-resolution displays requiring precise vertical deflection

Technical Specifications

Some of the technical specifications of the STV9306 include:

  • Supply Voltage Range: 8V to 35V
  • Output Current (peak to peak): 2.5 App
  • Vertical Flyback Voltage: 60V (max)
  • Power Dissipation (Tcase = 70°C): 25W
  • Operating Frequency: up to 200 kHz

With its robust design and comprehensive features, the STV9306 from STMicroelectronics is a reliable and efficient solution for driving the vertical deflection in CRT displays, ensuring high-quality imaging across a variety of applications.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
IXYS
Lowest to $7.8205
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1312 $59.4928
45+ $2.5687 $115.5915
70+ $2.4890 $174.2300
96+ $2.4082 $231.1872
125+ $2.3285 $291.0625
167+ $2.0871 $348.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess