Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 71dB CMRR
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 043346-TS393IN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS393IN CAD Model

Description

The TS393IN from STMicroelectronics is a significant addition to the company's portfolio of microelectronic devices. This product is a dual voltage comparator, renowned for its low power consumption and wide single supply voltage range, making it an ideal choice for battery-powered applications and various industrial, automotive, and consumer electronic products.

Key Features

  • Low Power Operation: The TS393IN is designed for efficiency, with a typical low power consumption of just 5 μA, contributing to the extended battery life of the devices it is used in.
  • Wide Voltage Range: It operates on a wide single supply voltage range from 2.7V to 16V or dual supplies (±1.35V to ±8V), providing flexibility in different circuit designs.
  • Input Common-Mode Voltage Range: The comparator includes an input common-mode voltage range that goes from ground to Vcc -1.5V, which is a beneficial feature for single-supply operations.
  • Low Input Offset Voltage: The device is characterized by a low input offset voltage, thus ensuring accurate performance in precision applications.
  • High Input Impedance: With its high input impedance, the TS393IN minimizes the impact on the input signal and reduces power consumption.
  • Fast Response Time: The comparator boasts a fast response time, which is crucial for applications requiring quick signal processing.
  • Output Compatibility: The open-drain output of the TS393IN makes it compatible with a variety of digital logic levels, enhancing its versatility in system integration.

Applications

The TS393IN is suitable for a broad range of applications, including:

  • Power supply control
  • Battery chargers
  • Window comparators
  • Voltage level detection
  • Multivibrators
  • Automotive systems
  • Portable devices
  • Control systems

In summary, the TS393IN from STMicroelectronics is a versatile, low-power, dual voltage comparator that offers reliable performance for a wide array of electronic applications. Its ability to operate across a broad voltage range, coupled with its low power requirements and fast response time, makes it a preferred choice for designers looking for an efficient solution in their circuit designs.

You May Also Be Interested in

Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Texas Instruments
IC DUAL DIFF COMPARATOR 8VSSOP
Lowest to $0.0499
ECAD model for LM393DGKRG4
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $3.3465
ECAD model for MAX987ESA+T
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1188
ECAD model for LM339ADR2
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention