EN
  • EN
  • DE

STV9302A

Part No STV9302A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description VERTICAL DEFLECTION OUTPUT FOR MONITOR / TV 2 App / 60 V WITH FLYBACK GENERATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348846-STV9302A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9302A CAD Model

Description

STV9302A Vertical Deflection Booster

The STV9302A, produced by renowned semiconductor manufacturer STMicroelectronics, is a high-performance vertical deflection booster designed for use in television and monitor applications. This integrated circuit (IC) is engineered to drive the vertical deflection coil in CRT (Cathode Ray Tube) displays, ensuring precise control and reliable operation for an optimal viewing experience.

The STV9302A boasts an impressive array of features that make it a versatile and efficient choice for modern CRT applications. It is capable of delivering a high current output of up to 2.5A, which is essential for supporting large screen sizes and high-definition displays. With a supply voltage range of 30V, this vertical deflection booster can accommodate a variety of power requirements, making it suitable for a broad range of products.

One of the key attributes of the STV9302A is its built-in flyback generator with an adjustable blanking time. This feature simplifies the circuit design by reducing the number of external components required, which can lead to cost savings and a more compact layout. Additionally, the IC includes various protection mechanisms such as thermal shutdown and guard circuit, which protect the device against overtemperature and short-circuit conditions, enhancing the reliability and longevity of the final product.

Another important aspect of the STV9302A is its excellent thermal performance. The IC is packaged in a Heptawatt package, which is known for its ability to dissipate heat effectively. This helps to maintain stable operation even under high-power or extended usage scenarios.

Overall, the STV9302A from STMicroelectronics is a top-tier solution for CRT display vertical deflection applications. Its high current capability, integrated features, and robust protection schemes make it an ideal choice for manufacturers looking to produce high-quality television sets and monitors that stand the test of time. The STV9302A is not just a component; it's a testament to STMicroelectronics' commitment to innovation and excellence in the field of display technology.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess