EN
  • EN
  • DE

ST7F26421

Part No ST7F26421
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344022-ST7F26421
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7F26421 CAD Model

Description

The ST7F26421 is a versatile and powerful microcontroller designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance 8-bit MCU is part of the ST7 family, which is renowned for its robust architecture, wide range of peripherals, and ease of use in complex embedded systems.

Key Features

  • Core: The ST7F26421 features an 8-bit CPU core that provides a perfect balance between processing power and power consumption, making it an ideal choice for battery-powered applications.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, which is highly reliable and offers a ten-year data retention guarantee and is reprogrammable up to 100,000 cycles. Additionally, 512 bytes of RAM are available for data processing.
  • Clock System: The device supports a flexible clock control system, including an external clock, internal RC oscillator, and PLL for frequency multiplication, providing a wide range of frequency options for different applications.
  • Peripherals: A rich set of peripherals includes an 8-channel, 10-bit A/D converter, SPI, I2C interfaces, and a synchronous serial communication (SSC) interface, enhancing connectivity and data transfer capabilities.
  • Timers: The microcontroller includes a variety of timers such as a main timer, watchdog timer, and two 16-bit timers, which can be used for real-time event management and PWM generation.
  • I/O Ports: Up to 28 programmable I/O lines are available, providing ample flexibility for interfacing with external components and modules.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, allowing for integration into a wide array of power environments.

Applications

The ST7F26421 is suitable for a broad range of applications, including industrial control systems, automotive electronics, battery management systems, and smart home devices. Its robust feature set ensures that it can meet the demands of complex tasks while maintaining energy efficiency.

Development Support

STMicroelectronics provides extensive support for the ST7F26421 through a comprehensive set of development tools, including software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment, which simplifies the programming and debugging process, enabling rapid product development and time-to-market.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess