EN
  • EN
  • DE

STV6415DD

Part No STV6415DD
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348770-STV6415DD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6415DD CAD Model

Description

STV6415DD: Multifunctional Audio/Video Switch by STMicroelectronics

The STV6415DD from STMicroelectronics is a versatile audio/video switch matrix designed to facilitate the routing of analog audio and video signals in multimedia systems. This integrated circuit (IC) is engineered to provide high-quality signal switching for a variety of applications, including DVD players, set-top boxes, and home theater systems. The STV6415DD stands out for its ability to manage multiple types of signals through a single compact component, optimizing space and reducing the complexity of consumer electronic devices.

Key Features

  • Multiple Inputs and Outputs: The STV6415DD comes equipped with a range of inputs and outputs, allowing it to handle up to 6 audio/video sources. This includes 3 CVBS (Composite Video Broadcast Signal) inputs, 1 Y/C (S-Video) input, and 2 RGB (Red, Green, Blue) inputs.
  • Audio Switching Capabilities: The device can switch stereo audio signals, maintaining high-quality sound through its dedicated audio paths.
  • Integrated Video Buffers: With on-chip video buffers, the STV6415DD ensures minimal signal degradation, providing a clear and stable video output.
  • Control Interface: The IC features an I²C bus control interface, allowing for straightforward integration with microcontroller-based systems and easy control over the switching functions.
  • Low Power Consumption: Designed with energy efficiency in mind, the STV6415DD operates with low power consumption, making it an eco-friendly choice for modern electronic devices.

Applications

The STV6415DD is ideally suited for a range of consumer electronics where multiple audio and video sources need to be managed efficiently. Its flexibility and high performance make it a popular choice for:

  • DVD players and recorders
  • Digital satellite and cable set-top boxes
  • Audio/Video receivers
  • Home theater systems
  • TVs with advanced AV input selection

In conclusion, the STV6415DD from STMicroelectronics is a powerful and flexible solution for audio and video signal switching. Its comprehensive feature set and ease of use make it an ideal choice for manufacturers looking to enhance the multimedia experience in their products. With its integration capabilities and energy-efficient design, the STV6415DD continues to be a go-to component for advanced audio/video applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8667 $52.0020
145+ $0.7112 $103.1240
220+ $0.6889 $151.5580
300+ $0.6667 $200.0100
390+ $0.6445 $251.3550
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,278 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess