EN
  • EN
  • DE

STS5DNF20VSOP8

Part No STS5DNF20VSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981316-STS5DNF20VSOP8
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STS5DNF20VSOP8 CAD Model

Description

Introducing the STS5DNF20V SOP-8 MOSFET by STMicroelectronics

The STS5DNF20V from STMicroelectronics is an advanced power MOSFET designed to deliver high efficiency and performance in a variety of applications. Packaged in a compact SOP-8 format, this MOSFET is an ideal choice for space-constrained designs where power density and reliability are critical.

With its state-of-the-art technology, the STS5DNF20V provides improved on-resistance and lower switching losses. This makes it particularly suitable for high-efficiency power management tasks in both consumer and industrial electronics. Applications ranging from DC-DC converters, motor control circuits, to power supplies and load switches can benefit from the superior characteristics of this MOSFET.

Key Features of the STS5DNF20V MOSFET:

  • Low On-Resistance: The device offers an exceptionally low on-resistance (RDS(on)), which reduces conduction losses and improves overall efficiency.
  • High Switching Speed: Fast switching speeds are achieved thanks to its optimized gate charge, enhancing performance in switching applications.
  • Thermal Performance: The SOP-8 package is designed for effective thermal dissipation, ensuring stable operation even under high current conditions.
  • Voltage Rating: This MOSFET is capable of handling a drain-source voltage (VDS) up to 20V, making it versatile for various low to medium voltage applications.
  • Integrated Protection Features: Built-in features such as over-temperature and over-current protection enhance the reliability and longevity of the device.

The STS5DNF20V is not only about performance but also about practicality. The SOP-8 package is widely used and easily integrated into existing designs, ensuring a smooth design-in process. Its compatibility with standard drive voltages also allows for easy interfacing with control circuits, minimizing the need for additional components.

Whether you're designing power supplies, working on motor controls, or developing sophisticated power management systems, the STS5DNF20V from STMicroelectronics is a powerful addition to your electronics arsenal. Experience the perfect balance of power, efficiency, and reliability with this advanced MOSFET in your next project.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,007 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess