EN
  • EN
  • DE

LTC1450IG

Part No LTC1450IG
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LTC1450 - PARALLEL INPUT, 12-BIT / 12 Bit Digital to Analog Converter 1 24-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 12
Number of D/A Converters 1
Settling Time 14µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Max), ±0.5 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Surface Mount
Base Product Number LTC1450
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC1450IG,2156-LTC1450IG
Standard Package 1
Win Source Part Number 1323177-LTC1450IG
Ultra Librarian 3D Model Ultra Librarian LTC1450IG CAD Model

Description

Linear Technology LTC1450IG Product Overview

The LTC1450IG is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) designed by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This precision DAC is ideal for applications that demand high accuracy and stability, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The LTC1450IG offers a 12-bit resolution, providing fine granularity for analog output signals.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it suitable for battery-operated devices.
  • Reference Voltage: It features an onboard precision reference voltage which simplifies the design process and reduces external component count.
  • Settling Time: The DAC boasts a fast settling time, ensuring quick response to changes in input data.
  • Output Buffer: The LTC1450IG includes an output buffer amplifier, providing a high current drive capability and the ability to drive capacitive loads directly.
  • Packaging: Housed in a 16-pin SSOP package, the LTC1450IG offers a compact footprint for space-constrained applications.
  • Interface: It supports a simple, SPI-compatible serial interface for digital input, facilitating easy integration with microcontrollers and digital systems.

Performance and Reliability

The LTC1450IG is characterized by its excellent performance in terms of linearity and low noise, which ensures accurate and reliable conversion from digital to analog signals. Its robust design and high-quality manufacturing process result in a DAC that operates reliably over a wide temperature range, making it suitable for industrial environments.

Applications

This DAC is versatile and can be used across a broad range of applications. It is particularly well-suited for precision control applications, such as process control systems, where its accuracy and stability play a critical role in system performance. Additionally, its low power consumption and fast settling time make it an excellent choice for portable instrumentation and battery-powered devices.

With its combination of performance, ease of use, and reliability, the LTC1450IG from Linear Technology stands out as a superior choice for designers seeking a high-quality 12-bit DAC solution.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5090 $70.5270
6+ $19.2895 $115.7370
9+ $18.6867 $168.1803
12+ $18.0839 $217.0068
15+ $17.4811 $262.2165
20+ $15.6727 $313.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess