EN
  • EN
  • DE

STV6417AG

Part No STV6417AG
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348772-STV6417AG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6417AG CAD Model

Description

STV6417AG - Multifunctional Audio/Video Switch

The STV6417AG from STMicroelectronics is a highly integrated audio/video switch matrix designed to facilitate the routing of analog audio and video signals in multimedia systems. This advanced IC is tailored to meet the needs of complex audio/video applications such as DVD players, digital satellite receivers, and multimedia TVs, offering manufacturers a compact and efficient solution for signal management.

Key Features

  • Video Switching: The STV6417AG boasts a robust video switching capability, featuring 6 CVBS inputs for composite video signals, 3 Y/C inputs for S-Video, and 3 RGB inputs. It supports fast blanking signals and is capable of handling peak-to-peak video signals up to 2Vpp.
  • Audio Switching: With 6 stereo audio inputs, this IC can manage a variety of audio sources. It also provides volume control and mute functions, which are essential for a seamless user experience.
  • I2C Control: The device can be easily programmed via the I2C bus, allowing for a flexible and dynamic control interface that can be integrated into a variety of system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the STV6417AG operates with a single 5V supply and features a low-power standby mode, reducing the overall energy footprint of the system.
  • Flexible Output Configurations: The IC supports multiple output configurations, including 6 CVBS and 3 RGB outputs, enabling it to drive various display types and recording devices.

Applications

The versatility of the STV6417AG makes it an ideal choice for a wide range of multimedia applications. It is particularly well-suited for:

  • DVD Players and Recorders
  • Digital Satellite and Cable Receivers
  • Home Theater Systems
  • Video Game Consoles
  • Personal Video Recorders (PVRs)

STMicroelectronics' commitment to innovation is exemplified by the STV6417AG, delivering high-quality audio and video performance in a single, compact package. This product offers designers the flexibility and functionality needed to create sophisticated multimedia systems that cater to the evolving demands of the consumer electronics market.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3156 $105.2480
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1378 $250.3160
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,145 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess