EN
  • EN
  • DE

STV5742DT

Part No STV5742DT
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097319-STV5742DT
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV5742DT CAD Model

Description

The STV5742DT is a high-performance product from STMicroelectronics, renowned for its reliability and efficiency in various electronic applications. This advanced semiconductor device is designed to meet the rigorous demands of modern electronic systems, providing a seamless and robust solution for both industrial and consumer applications.

Key Features

  • High-Speed Operation: The STV5742DT is built for speed, ensuring rapid data processing and communication within electronic circuits.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, making it ideal for battery-powered applications where power conservation is critical.
  • Durable Design: Manufactured with robust materials, the STV5742DT is resistant to physical and environmental stress, ensuring longevity and consistent performance.
  • High Integration: Its integrated circuits house multiple functionalities, reducing the need for additional components and streamlining the design of electronic systems.

Applications

The versatile nature of the STV5742DT allows it to be used in a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Infrastructure
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

The STV5742DT boasts a comprehensive set of technical specifications that underscore its superior design:

  • Package Type: To be specified based on the product datasheet.
  • Operating Temperature Range: To be specified based on the product datasheet.
  • Supply Voltage Range: To be specified based on the product datasheet.
  • Output Current: To be specified based on the product datasheet.

For detailed technical specifications, refer to the STV5742DT datasheet provided by STMicroelectronics.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STV5742DT is backed by comprehensive technical support and the assurance of ST's rigorous quality control processes. Customers can rely on the STV5742DT for their critical applications with confidence in its performance and support.

You May Also Be Interested in

Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess