EN
  • EN
  • DE

SM4T68CA-TR

Part No SM4T68CA-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093851-SM4T68CA-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4T68CA-TR CAD Model

Description

Introducing the SM4T68CA-TR Transil™ Diode from STMicroelectronics

The SM4T68CA-TR is a state-of-the-art transient voltage suppression (TVS) diode, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Robust Protection for Your Electronics

With its bidirectional clamping feature, the SM4T68CA-TR offers robust protection for both polarities of voltage spikes. This makes it an ideal component for safeguarding electronics that are exposed to uncertain environments where voltage surges are a common threat. The device is capable of dissipating high surge currents with a maximum clamping voltage, ensuring the safety and longevity of your electronic components.

Compact and Efficient Design

The SM4T68CA-TR comes in a compact SMC (DO-214AB) package, which not only saves valuable board space but also provides a low profile for high-density circuit designs. Despite its small footprint, it does not compromise on performance, offering a junction capacitance that is low enough to preserve signal integrity in high-speed applications.

Key Features

  • Stand-off voltage: 58.1 V
  • Peak pulse power dissipation: 400 W (10/1000 µs surge)
  • Breakdown voltage range: 64.4 V to 71.3 V
  • Maximum clamping voltage: 103 V at 3.9 A
  • Low incremental surge resistance
  • Operating junction temperature range: -55 °C to +150 °C
  • Compliance with RoHS and Halogen-Free standards

Applications

The SM4T68CA-TR is versatile and can be used in a variety of applications where transient voltage protection is critical. Common applications include:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

With its exceptional performance and reliability, the SM4T68CA-TR from STMicroelectronics is the ideal choice for engineers looking to enhance the durability and resilience of their electronic designs. Protect your investment and ensure uninterrupted performance with the SM4T68CA-TR Transil™ diode.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess