The BZX55C30V from STMicroelectronics is a highly reliable, precision Zener diode designed for a wide variety of applications. This semiconductor device is particularly suitable for use in voltage regulation, voltage reference, and surge protection circuits, providing a stable and precise voltage reference at 30 volts.
Key Features
- Voltage Stability: Offers a nominal Zener voltage of 30V with tight voltage tolerances, ensuring stable operation in various circuits.
- Power Dissipation: Capable of dissipating up to 500mW of power, making it suitable for medium-power applications.
- Compact Package: Enclosed in a DO-35 glass package, the BZX55C30V is designed for optimal thermal performance and space-saving on circuit boards.
- Wide Operating Temperature Range: Can operate over a broad temperature range from -55°C to +175°C, allowing for use in extreme environmental conditions.
- Low Leakage Current: Exhibits low leakage current, enhancing the efficiency of the device and the overall circuit performance.
- Standard Zener Breakdown Voltage Range: Ensures compatibility with a wide range of applications by providing a standard breakdown voltage range.
Applications
The BZX55C30V is versatile, finding utility in various electronic systems. Its applications include:
- Power supply regulation
- Voltage reference in analog circuits
- Surge suppression and transient voltage protection
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability, and the BZX55C30V is no exception. It is manufactured with high-quality materials and tested to meet stringent industry standards, ensuring long-term reliability and performance in your electronic projects.
Whether you are designing a simple voltage regulator or a complex power management system, the BZX55C30V Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive electronic components.