EN
  • EN
  • DE

STV2310SD

Part No STV2310SD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Multistandard digital TV/VCR decoder & output scaler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985465-STV2310SD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV2310SD CAD Model

Description

The STV2310SD from STMicroelectronics is a state-of-the-art integrated circuit designed for high-performance applications in the digital television and set-top box markets. This IC is part of STMicroelectronics' commitment to providing advanced solutions for the rapidly evolving consumer electronics industry.

Key Features

  • Advanced Video Processing: The STV2310SD boasts sophisticated video processing capabilities, ensuring high-quality image rendering and smooth motion for an enhanced viewing experience.
  • High-Definition Support: This IC supports various high-definition formats, enabling it to handle the demands of modern HD content with ease.
  • Audio Excellence: With integrated audio processing features, the STV2310SD delivers crystal-clear sound to complement its video performance, creating an immersive multimedia experience.
  • Connectivity Options: A range of connectivity options is available, including HDMI, making it versatile and ready to interface with various peripherals and display technologies.
  • Energy Efficient: Designed with power efficiency in mind, the STV2310SD minimizes energy consumption, contributing to the overall energy savings of the end product.

Applications

The versatility of the STV2310SD makes it suitable for a broad array of applications. It is ideal for:

  • Digital TVs
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Media centers

Technical Specifications

The STV2310SD is built with cutting-edge technology that ensures reliability and performance. Its technical specifications include:

  • Compliance with major digital TV broadcast standards
  • Support for multiple audio and video decoding formats
  • Low-latency signal processing for real-time applications
  • Compact package design for space-saving integration

STMicroelectronics provides comprehensive technical support and documentation for the STV2310SD, ensuring that designers and engineers can integrate this IC into their products with confidence. With its robust feature set and proven reliability, the STV2310SD is a smart choice for anyone looking to create high-quality digital television solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess