EN
  • EN
  • DE

STV0900AAC

Part No STV0900AAC
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Demodulator 128-Pin LQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Mount Surface Mount
Number of Pins 128
RoHS Compliant
Win Source Part Number 1097313-STV0900AAC
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV0900AAC CAD Model

Description

The STV0900AAC is a cutting-edge dual standard demodulator designed by STMicroelectronics, tailored for advanced satellite broadcast reception. This high-performance integrated circuit is capable of demodulating signals from two distinct satellite transponders simultaneously, making it an ideal solution for multi-tuner applications such as satellite gateways, personal video recorders (PVRs), and high-end set-top boxes.

The STV0900AAC supports a wide range of standards including DVB-S, DVB-S2, and DVB-S2X. This flexibility allows for reception of both standard definition (SD) and high definition (HD) content, as well as compatibility with future broadcasting standards. Its advanced technology ensures excellent signal processing quality and error correction, leading to reliable and high-quality video and audio output.

Featuring an integrated DiSEqC 2.x controller, the STV0900AAC provides seamless communication with satellite dish equipment, enabling users to easily control and switch between multiple satellite sources. The device is also equipped with a dual input interface that allows for the reception of two different satellite signals, which can be processed in parallel, offering the possibility for picture-in-picture functionality or simultaneous recording and viewing of different channels.

The STV0900AAC is designed with power efficiency in mind, making it an environmentally friendly choice for consumers and manufacturers looking to reduce power consumption in their devices. Its low power standby mode ensures minimal energy usage when the device is not in active operation.

With its advanced features and capabilities, the STV0900AAC from STMicroelectronics represents a significant advancement in satellite reception technology, providing manufacturers and end-users with a versatile and future-proof solution for their satellite television needs.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess