The RTC6698 is a high-performance, fully integrated 2.4 GHz front-end module (FEM) designed by Richwave Technology. This module is specifically tailored for wireless local area network (WLAN) applications, adhering to the IEEE 802.11b/g/n standards. It incorporates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, providing a compact and efficient solution for enhancing the performance of wireless communication devices. Richwave is a recognized provider of RF and microwave solutions.
Applications
- Wireless routers
- Wireless network interface cards (NICs)
- Wireless USB dongles
- Set-top boxes with Wi-Fi connectivity
- Smartphones and tablets
Features
- Integrated 2.4 GHz FEM
- Power amplifier (PA) with high output power
- Low noise amplifier (LNA) with low noise figure
- Transmit/Receive (T/R) switch
- Compact surface-mount package
- 50-ohm input/output impedance
Benefits
- Improved wireless signal range and performance
- Increased data throughput
- Reduced system cost due to integration
- Simplified board design and reduced component count
- Enhanced receiver sensitivity
Additional Details
The RTC6698's integrated power amplifier (PA) delivers high output power, extending the transmission range of the wireless device. The low noise amplifier (LNA) enhances receiver sensitivity, allowing for better reception of weak signals. The transmit/receive (T/R) switch enables efficient switching between transmit and receive modes, optimizing overall system performance.
The module is designed to operate with a single 3.3V power supply, simplifying power supply design. The compact surface-mount package minimizes board space requirements, making it suitable for space-constrained applications. Richwave provides comprehensive documentation and support to facilitate the integration of the device into customer designs. The RTC6698 helps devices adhere to 802.11b/g/n standards. It is a solution for improving the range and reliability of wireless connections.
The RTC6698 is a reliable and cost-effective solution for WLAN applications. Its high level of integration, high performance, and compact size make it an ideal choice for manufacturers looking to enhance the wireless capabilities of their products. The device is designed to meet the stringent requirements of the wireless communication industry, ensuring long-term reliability and performance.