The BU208D is a versatile and robust NPN bipolar junction transistor designed and manufactured by STMicroelectronics, a global semiconductor leader. This high voltage power transistor is specifically engineered to cater to a wide range of demanding applications requiring high breakdown voltage, fast switching speeds, and reliability.
Key Features
- High Voltage Capability: The BU208D can handle collector-emitter voltages up to 1500V, making it suitable for high voltage applications.
- High Current Performance: With a collector current rating of up to 8A, this device is capable of driving significant loads.
- Fast Switching Speed: The device features a fast switching speed which is ideal for high-frequency operations.
- SOT-93 Package: Enclosed in a SOT-93 package, the BU208D ensures a compact footprint while allowing for efficient heat dissipation.
Applications
The BU208D transistor is designed to be used in a variety of applications that require high voltage and high current operations. Some of the common applications include:
- Horizontal deflection stages in televisions and monitors
- Switching regulators and power amplifiers
- High power switching circuits
- Motor control systems
Reliability and Performance
STMicroelectronics is renowned for its commitment to quality and reliability, and the BU208D is no exception. This transistor is built to provide consistent performance and withstand challenging conditions, ensuring longevity and stability in your electronic designs.
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
1500V |
| Collector Current (Ic) |
8A |
| Power Dissipation (Pd) |
125W |
| Configuration |
Single |
| Package Type |
SOT-93 |
For detailed product specifications, technical datasheets, and support resources, please visit the STMicroelectronics official website or contact their customer support team.