EN
  • EN
  • DE

STV0361

Part No STV0361
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description COFDM demodulators IC for terrestrial TV set-top box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348662-STV0361
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV0361 CAD Model

Description

STV0361 - Digital Terrestrial TV Demodulator

The STV0361 from STMicroelectronics is a cutting-edge integrated digital terrestrial television demodulator designed to provide optimal performance for terrestrial digital TV broadcasting. This device is tailored for the reception of both DVB-T (Digital Video Broadcasting - Terrestrial) and DVB-H (Digital Video Broadcasting - Handheld) signals, making it a versatile solution for a wide range of applications including set-top boxes, portable TVs, and automotive television systems.

Key Features

  • Support for DVB-T and DVB-H standards
  • Enhanced performance with integrated 4/16/64 QAM demodulator
  • High-speed COFDM (Coded Orthogonal Frequency Division Multiplexing) demodulation
  • Embedded FEC (Forward Error Correction) for robust error handling
  • Automatic carrier recovery over a wide range ±160 ppm
  • Programmable IF (Intermediate Frequency) input for flexible system integration
  • Low-power consumption for energy-efficient operation
  • Compatible with 2K or 8K FFT (Fast Fourier Transform) modes

Applications

The STV0361 is well-suited for a variety of digital TV applications due to its high level of integration and performance features. It is ideal for:

  • Residential set-top boxes
  • Portable and handheld TV devices
  • Automotive in-car entertainment systems
  • USB TV tuners and PC TV cards

Design and Integration

Designed with the consumer in mind, the STV0361 offers a compact and cost-effective solution for manufacturers. Its small form factor and low power consumption make it an excellent choice for portable devices. The device also provides a programmable interface, which allows for seamless integration into various system designs without the need for extensive redesigns or additional components.

With its robust error correction capabilities and support for both DVB-T and DVB-H, the STV0361 is a highly adaptable demodulator that ensures reliable reception and high-quality digital TV viewing experiences under diverse conditions and in multiple regions.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,905 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess