EN
  • EN
  • DE

STV0299BT

Part No STV0299BT
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 985656-STV0299BT
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV0299BT CAD Model

Description

The STV0299BT is a cutting-edge digital satellite demodulator from STMicroelectronics, designed to provide an efficient solution for digital satellite television reception. This high-performance integrated circuit (IC) is optimized for DVB-S (Digital Video Broadcasting - Satellite) systems, making it an ideal choice for set-top boxes, satellite receivers, and personal video recorders.

The STV0299BT offers advanced features that ensure superior signal processing and reception quality. It is equipped with a QPSK demodulator and supports a symbol rate range of 1 to 45 Msymbols/s, which makes it capable of handling a wide variety of broadcast standards and bandwidths. The device also includes a built-in DiSEqC 2.x interface, enabling it to handle satellite dish rotor controls and LNB switching, which is essential for multi-satellite systems.

With its integrated FEC (Forward Error Correction) decoder, the STV0299BT can correct errors that may occur during signal transmission, ensuring a clear and stable picture. The FEC supports both convolutional and Reed-Solomon coding, which are vital for maintaining signal integrity in adverse conditions such as rain fade or other atmospheric disturbances.

One of the key advantages of the STV0299BT is its low power consumption, making it an environmentally friendly choice for consumer electronics. Additionally, its small package size allows for compact hardware designs, which is beneficial for manufacturers aiming to produce sleek, modern satellite receivers.

The device is also designed for ease of integration, featuring I2C bus control for straightforward communication with other components in a receiver system. This simplifies the design process and accelerates time-to-market for new products.

Overall, the STV0299BT from STMicroelectronics represents a robust and reliable solution for digital satellite TV reception, offering a blend of performance, flexibility, and efficiency that is well-suited to the demands of modern satellite broadcasting.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess