EN
  • EN
  • DE

STV-974/552S-R01

Part No STV-974/552S-R01
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type CMOS Imaging, Color (RGB)
Sensing Range VGA
Interface I2C
Sensitivity 30fps
Embedded Yes, DSP
Supplied Contents Board(s), Cable(s)
Utilized IC / Part STV0974E, VS6552
Base Product Number STV0974
Other Names 497-3891
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.30.0100
Win Source Part Number 1283740-STV-974/552S-R01
Ultra Librarian 3D Model Ultra Librarian STV-974/552S-R01 CAD Model

Description

Introducing the STV-974/552S-R01, a cutting-edge product from STMicroelectronics, designed to cater to a wide range of industrial and technological applications. This high-performance component boasts state-of-the-art features that make it an indispensable part of modern electronics.

Key Features

  • High Precision: The STV-974/552S-R01 is engineered for accuracy, ensuring reliable performance in critical applications.
  • Durability: Built to withstand harsh conditions, this product offers a long operational lifespan, reducing the need for frequent replacements.
  • Versatility: Suitable for a variety of uses, the STV-974/552S-R01 can be integrated into multiple electronic systems, from consumer electronics to industrial machinery.
  • Energy Efficiency: With power consumption in mind, this component is designed to optimize energy usage, contributing to the sustainability of the devices it powers.

Applications

The STV-974/552S-R01 is versatile enough to be used in a broad spectrum of applications. It is ideal for:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical equipment

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage 3.3V to 5V Package Type Surface-Mount Quality & Reliability Automotive grade

Manufacturer Support

STMicroelectronics provides comprehensive support for the STV-974/552S-R01, including detailed datasheets, technical documentation, and customer service. Their commitment to quality ensures that users receive the best possible experience when using their products.

For more information or to place an order, visit the STMicroelectronics website or contact an authorized distributor. The STV-974/552S-R01 is the smart choice for designers and engineers looking for a reliable and efficient component for their next project.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess