EN
  • EN
  • DE

STUSB4710AQTR

Part No STUSB4710AQTR
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Description IC USB CONTROLLER I2C 24QFN  /  USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr STMicroelectronics
Package Tape & Reel
Protocol USB
Function Controller
Interface I2C
Standards USB 2.0
Voltage - Supply 4.1V ~ 22V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number STUSB4710
Other Names 497-17637-6,497-17637-1,497-17637-2
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261643-STUSB4710AQTR
Ultra Librarian 3D Model Ultra Librarian STUSB4710AQTR CAD Model

Description

STUSB4710AQTR USB Type-C Controller

The STUSB4710AQTR from STMicroelectronics is a highly integrated USB Type-C controller IC, designed to manage USB Type-C ports with USB Power Delivery (PD) capabilities. This advanced product is tailored for sink-only applications and is part of the STUSB47xx product family which is engineered to address the needs of wall chargers, power adapters, and other embedded charging applications.

With the STUSB4710AQTR, developers can easily implement USB PD negotiation, allowing devices to negotiate power delivery contracts of up to 100W (20V, 5A). The controller supports the USB PD 3.0 specification, ensuring compatibility with the latest USB PD devices for fast and efficient charging solutions.

The device comes in a QFN-24 package, which is optimized for minimal PCB footprint. It integrates a Type-C attachment detection, plug orientation detection, and dead battery management, which simplifies the overall design and reduces external component requirements. The STUSB4710AQTR also features built-in protection for over-voltage, under-voltage lockout, and over-temperature, ensuring safe and reliable operation under various conditions.

One of the key advantages of the STUSB4710AQTR is its ease of integration. It requires no software development, which significantly reduces time-to-market and development costs. The device is configured through an I2C interface, allowing for customization of power profiles and behavior to match specific application requirements.

The STUSB4710AQTR also includes a VBUS voltage monitoring feature, enabling the detection of cable plug and unplug events. This feature, along with its support for direct connection to a microcontroller, makes it a versatile solution for a wide range of USB Type-C applications.

In summary, the STUSB4710AQTR is a robust and user-friendly USB Type-C controller that simplifies the implementation of USB PD in sink devices. Its comprehensive feature set and ease of use make it an ideal choice for manufacturers looking to enhance their products with the latest USB charging technology.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess