Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 125MHz
Max Propagation Delay @ V, Max CL 10.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 050143-CD74AC374E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74AC374E CAD Model

Description

Product Overview

The CD74AC374E is a CMOS octal D-type flip-flop with 3-state outputs, designed for high-speed and low-power applications. It offers excellent performance and reliability for a diverse range of electronic applications.

Features and Benefits

  • High-speed CMOS technology
  • Non-inverting outputs
  • 3-state outputs for bus-oriented applications
  • Wide supply voltage range: 2V to 6V
  • Optimized for low power performance

Applications

  • Data storage registers
  • Microprocessor and microcontroller interfaces
  • General-purpose memory applications

Additional Details

The CD74AC374E is designed to maximize efficiency in data storage and transfer, ideal for systems needing reliable data well-maintained through various processing stages. Its durability and power efficiency complement its competitive edge in electronics design.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVC16374ADL,112
Nexperia USA Inc.
IC FF JK TYPE DBL 1-BIT 16-SSOP
Need more? Email Us
ECAD model for 74LVC109DB,118
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for 74LV574D,118
ON Semiconductor
IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Lowest to $9.6541
ECAD model for MC100EP52DG
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74LVT273DB,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115
Nexperia USA Inc.
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for 74HCT374PW,112
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention