EN
  • EN
  • DE

STU8NC80Z

Part No STU8NC80Z
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014369-STU8NC80Z
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STU8NC80Z CAD Model

Description

The STU8NC80Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a renowned leader in the semiconductor industry. This Power MOSFET is designed to deliver efficient power management and conversion in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Voltage Rating: The STU8NC80Z boasts an 800V drain-source breakdown voltage, making it suitable for high-voltage applications.
  • Current Handling: With a continuous drain current of up to 8A, this MOSFET can handle significant power loads, contributing to its versatility in various electronic circuits.
  • RDS(on): It features a low on-state resistance of typically 1.5 Ohm, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: The device is designed for fast switching, reducing switching losses and enhancing performance in high-frequency operations.
  • Gate Charge: It has an optimized gate charge that allows for efficient switching performance at high speeds.
  • Package: The STU8NC80Z is available in a TO-251 (IPAK) package, providing a compact solution with good thermal performance.

Applications

The versatility of the STU8NC80Z makes it ideal for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Motor control systems
  • Lighting applications
  • Inverters
  • High-efficiency power management designs

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STU8NC80Z is no exception, as it is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure its performance and reliability under various conditions. The device meets the stringent standards expected from STMicroelectronics, ensuring long-lasting operation and customer satisfaction.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess