EN
  • EN
  • DE

STTH60W03CW

Part No STTH60W03CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 300V 30A TO247 / Rectifier Diode Switching 300V 60A 35ns 3-Pin(3+Tab) TO-247 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.45V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 795822-STTH60W03CW
Popularity Medium
Supply and Demand Status Limited
Family Name STTH60W03C
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STTH60W03CW CAD Model

Description

The STTH60W03CW, from STMicroelectronics, is a cutting-edge power rectifier designed for high-efficiency power conversion applications. This robust component is a perfect fit for switch-mode power supplies (SMPS), high-frequency converters, and freewheeling diodes in a variety of electronic products.

Key Features

  • High Voltage Capability: The STTH60W03CW is capable of withstanding reverse voltages up to 300V, making it suitable for high-voltage circuits and ensuring reliability under surge conditions.
  • Fast Switching Speed: Engineered for fast and efficient switching, this rectifier boasts a rapid recovery time, which minimizes power losses and enhances overall performance.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal and conduction losses, contributing to the high-efficiency profile of the device.
  • High Surge Current Capability: It can handle high surge currents, providing a robust solution for applications that experience frequent power surges.

Applications

The STTH60W03CW is versatile and can be used in a wide range of applications, including:

  • Power management solutions
  • Switching power supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Lighting applications
  • Reverse battery protection

Package and Quality

This power rectifier is housed in a TO-247 package, known for its high power dissipation and mechanical robustness. The package is designed to handle high heat levels, ensuring the component's longevity and reliability. The STTH60W03CW is manufactured by STMicroelectronics, a leader in semiconductor solutions, adhering to high-quality standards and ensuring optimal performance across various conditions.

Environmental and Safety Compliance

STMicroelectronics is committed to environmental sustainability. The STTH60W03CW is compliant with RoHS and other environmental regulations, minimizing the ecological footprint of your electronic designs. Additionally, the device meets the safety standards required for electronic components, providing peace of mind for designers and end-users alike.

With its combination of high efficiency, reliability, and quality, the STTH60W03CW is an excellent choice for designers looking to enhance their power conversion systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5993 $51.9860
47+ $2.1328 $100.2416
73+ $2.0661 $150.8253
101+ $1.9995 $201.9495
130+ $1.9328 $251.2640
174+ $1.7329 $301.5246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess