EN
  • EN
  • DE

STTH2003CFP

Part No STTH2003CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 300V 20A 35ns 3-Pin(3+Tab) TO-220FPAB Tube / DIODE ARRAY GP 300V 10A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 091876-STTH2003CFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STTH2003C
Introduction Date August 22, 2003
ECCN EAR99
Country of Origin China, Italy, Malta, Morocco, Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH2003CFP CAD Model

Description

The STTH2003CFP is a high-performance ultrafast diode, meticulously engineered by STMicroelectronics, which is renowned for its exceptional efficiency and reliability in high-frequency power switching applications. This diode is specifically designed to suit the demanding requirements of modern compact power supplies, ensuring minimal power loss and heat generation.

Key Features

  • High Reverse Voltage: With a reverse voltage of 300V, the STTH2003CFP provides robust performance for a variety of applications, ensuring stability and longevity.
  • Ultrafast Switching: The diode's ultrafast recovery time of 30 ns (typical) makes it ideal for high-efficiency converters and freewheeling diodes in switching mode power supplies (SMPS).
  • Low Forward Voltage Drop: A forward voltage drop of 1.3V (typical) at 20A ensures high efficiency, reducing thermal and conduction losses.
  • High Surge Current Capability: Its ability to handle surge currents provides added protection against unexpected overloads, enhancing the reliability and safety of the entire circuit.

Applications

  • Switching power supplies
  • Power factor correction circuits
  • Snubber circuits
  • High-frequency inverters
  • Freewheeling diodes

Package and Quality

The STTH2003CFP is housed in a TO-220FP package, which is known for its excellent thermal performance and ease of mounting on a printed circuit board. The package is designed to optimize the thermal transfer and power handling capabilities of the device.

Environmental and Safety Compliance

STMicroelectronics is committed to environmental stewardship and ensuring that its products meet the highest safety and environmental standards. The STTH2003CFP is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet various international safety requirements.

With its exceptional performance characteristics and compliance with rigorous standards, the STTH2003CFP from STMicroelectronics represents a superior choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8861 $53.1660
140+ $0.7271 $101.7940
215+ $0.7044 $151.4460
295+ $0.6817 $201.1015
380+ $0.6589 $250.3820
510+ $0.5908 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess