Products specifications Report Issue?

Reference case SOT23-6
Manufacturer Infineon Technologies
Win Source Part Number 759698-BAS21U E6327
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS21U E6327 CAD Model

Description

The BAS21U E6327 is a fast switching diode array from Infineon Technologies. It comprises two series-connected diodes in a single small SOT-323 package. It's designed for applications requiring fast switching speeds, low capacitance, and efficient performance. The 'E6327' designation is likely a specific manufacturing or packaging code. This diode array is suitable for use in high-speed switching circuits, clamping applications, and reverse polarity protection where a dual-diode configuration is advantageous.

Applications

  • High-speed switching circuits.
  • Clamping circuits for voltage protection.
  • Reverse polarity protection.
  • Level shifting circuits.
  • Data line protection.

Features

  • Two series-connected diodes in one package.
  • Fast switching speed.
  • Low capacitance.
  • Low forward voltage drop.
  • Small SOT-323 package.

Benefits

  • Reduces component count and board space.
  • Enables efficient switching in high-frequency circuits.
  • Minimizes signal distortion.
  • Provides reliable protection against voltage transients.
  • Facilitates automated assembly on circuit boards.

Additional Details

The BAS21U E6327 features key electrical parameters such as forward voltage (VF), reverse recovery time (trr), and total capacitance (CT). The datasheet details specific values for forward voltage at various forward currents, reverse recovery time under specified test conditions, and capacitance at different reverse voltages. The SOT-323 package allows for automated assembly and efficient heat dissipation. Designers should consult the manufacturer's datasheet for comprehensive electrical, thermal, and mechanical specifications. Using a diode array like the BAS21U E6327 can simplify circuit designs and improve overall system reliability.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1400V 190A Y4-M6
Need more? Email Us
ECAD model for MDD172-14N1
Others
Lowest to $4.4694
ECAD model for DCG10-TD
Panjit
Lowest to $0.3521
ECAD model for SB1040FCT
NXP / Nexperia
Schottky barrier (double) diodes
Need more? Email Us
ECAD model for 1PS59SB14
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
ECAD model for M5060THA1200
Panjit
Diode Small Signal Switching 40V 0.2A 6-Pin SOT-363 T/R
Need more? Email Us
ECAD model for BAS40CDW
Phoenix Contact
DIODE MOD GP 1300V 700MA MOD
Need more? Email Us
ECAD model for 2950103
Panjit
Lowest to $5.0127
ECAD model for SB1640CT
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKC91/16

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3296 $53.1840
95+ $1.0910 $103.6450
145+ $1.0569 $153.2505
200+ $1.0228 $204.5600
255+ $0.9887 $252.1185
340+ $0.8864 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention