EN
  • EN
  • DE

STTH112RL

Part No STTH112RL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description HIGH VOLTAGE ULTRAFAST RECTIFIER | DIODE GEN PURP 1.2KV 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.9V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage at Vr 5μA at 1200V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 175°C (Maximum)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262134-STTH112RL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH112RL CAD Model

Description

The STTH112RL from STMicroelectronics is a high-efficiency ultrafast diode, engineered to optimize performance in rectification, freewheeling, and reverse polarity protection applications. This diode is designed to meet the stringent requirements of modern electronic devices, providing a combination of low forward voltage drop and rapid recovery time.

Key Features

  • Ultrafast Switching: The STTH112RL boasts an exceptional reverse recovery time, making it suitable for high-frequency operations.
  • High Voltage Capability: With a repetitive peak reverse voltage of 1200V, this diode can handle high voltage environments, ensuring reliability and stability in the circuit.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical in power conversion systems.
  • Robust Design: The diode's robust construction guarantees performance in harsh conditions, making it ideal for industrial applications.

Applications

The STTH112RL is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber diodes
  • Free-wheeling diodes in converter circuits
  • Reverse polarity protection

Product Specifications

Parameter Value Package DO-41 Repetitive Peak Reverse Voltage (V<sub>RRM) 1200V Average Forward Current (I<sub>F(AV)) 1A Forward Voltage Drop (V<sub>F) 1.25V at 1A Reverse Recovery Time (t<sub>rr) Typically 70ns Operating Junction Temperature (T<sub>j) -40°C to 175°C

With its superior performance and reliability, the STTH112RL is an ideal choice for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
620+ $0.1624 $100.6880
955+ $0.1574 $150.3170
1,315+ $0.1523 $200.2745
1,700+ $0.1472 $250.2400
2,275+ $0.1320 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess