Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1106400-TCM812RERCTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCM812RERCTR CAD Model

Description

The TCM812RERCTR is a high-quality voltage supervisor component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This tiny, yet powerful device is designed to monitor the voltage levels in digital systems, ensuring that microprocessors and other sensitive electronics operate within safe parameters.

Featuring a reset output during low-voltage conditions, the TCM812RERCTR is essential for maintaining system reliability and preventing data corruption during power-up, power-down, or brown-out occurrences. The component is particularly suited for battery-powered applications, such as portable devices, where power conservation is critical.

Key Features:

  • Supply Voltage Monitoring: Precision monitoring of 3V, 3.3V, and 5V supply voltages.
  • Reset Timeout: Offers a 150 ms minimum reset timeout that provides ample time for system recovery.
  • Low Power Consumption: Designed for power-sensitive applications with a low, 1.5 µA typical operating current.
  • High Accuracy: Ensures system reliability with a ±1.5% reset threshold accuracy over the entire temperature range.
  • Operating Temperature: Functions reliably across a wide operating temperature range of -40°C to +85°C.
  • Packaging: Available in a compact, 5-pin SOT-23 package, suitable for space-constrained applications.

Applications:

  • Portable Electronics
  • Embedded Systems
  • Microprocessor/Microcontroller Devices
  • Industrial Controls
  • Automotive Systems

The TCM812RERCTR is an ideal solution for designers looking to enhance system stability and integrity. With its precision voltage monitoring and low power consumption, this voltage supervisor is an indispensable component for any application where reliable operation is paramount. Microchip Technology's commitment to quality ensures that the TCM812RERCTR meets the stringent requirements of a vast array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Maxim Integrated
IC MPU SUPERVISOR SOT23-6
Need more? Email Us
ECAD model for MAX6826VUT+T
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $2.0491
ECAD model for ADM8613Y232ACBZ-R7

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention