EN
  • EN
  • DE

STTH10LCD06CFP

Part No STTH10LCD06CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 5A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 042949-STTH10LCD06CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH10LCD06CFP CAD Model

Description

STTH10LCD06CFP - Ultrafast Recovery Diode from STMicroelectronics

The STTH10LCD06CFP is a state-of-the-art ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is specifically engineered to meet the demanding requirements of high-efficiency power supply systems and is well-suited for applications requiring fast and soft switching performance.

Key Features:

  • High Reverse Voltage: With a reverse voltage of 600V, this diode can handle significant voltage levels, making it ideal for high-voltage applications.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • Ultrafast Reverse Recovery Time: The STTH10LCD06CFP boasts an ultrafast reverse recovery time, reducing switching losses and improving the performance of power conversion systems.
  • High Surge Current Capability: Its design allows for a high surge current capability, providing robustness and reliability during transient conditions.
  • Insulated FullPAK Package: The diode comes in an Insulated FullPAK package, which offers excellent thermal performance and simplifies the insulation process in high-power applications.

Applications:

The STTH10LCD06CFP is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Snubber and clamping circuits
  • Freewheeling diodes in inverter systems
  • Power management devices

Quality and Reliability:

STMicroelectronics is known for its commitment to quality and reliability, and the STTH10LCD06CFP is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure its performance in the most challenging environments.

Conclusion:

Whether you're designing a new power supply system or upgrading an existing one, the STTH10LCD06CFP from STMicroelectronics offers the speed, efficiency, and reliability needed to achieve optimal performance. Its robust design and advanced features make it a smart choice for engineers looking to enhance their power conversion applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5929 $50.3965
210+ $0.4865 $102.1650
320+ $0.4713 $150.8160
440+ $0.4561 $200.6840
570+ $0.4409 $251.3130
760+ $0.3953 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess