The SB1640CT is a dual Schottky Barrier Rectifier manufactured by Panjit. It features two individual Schottky diodes integrated into a single package, typically configured as a common cathode. This configuration is beneficial for applications requiring efficient rectification and fast switching speeds, such as in switching power supplies and DC-DC converters.
Applications:
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in inductive loads
- Polarity protection
- High-frequency inverters
Features:
- Dual rectifier configuration
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
Benefits:
- Increased power efficiency
- Reduced power dissipation
- Compact design with dual diodes in one package
- Improved thermal performance
- Enhanced system reliability
Additional Details:
The SB1640CT is usually available in a TO-220 package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 40V, a maximum average forward rectified current (IF(AV)) of 16A (8A per diode), and a maximum forward voltage drop (VF) of approximately 0.55V. The operating temperature range is commonly -55°C to +150°C. The device's dual diode configuration allows for efficient full-wave rectification or can be used in parallel for higher current capacity. The fast switching speed reduces switching losses, making it ideal for high-frequency applications.
The Schottky barrier construction provides a lower forward voltage drop compared to standard silicon diodes, resulting in higher efficiency and reduced heat generation. The high surge current capability ensures robustness against transient voltage events. This dual Schottky rectifier is often used in high-performance power supplies and converters requiring efficient and reliable operation.