EN
  • EN
  • DE

STTH1008DTI

Part No STTH1008DTI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE HYPER 800V 10A TO-220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr STMicroelectronics
Series -
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Series Connection
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 2.5 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 55 ns
Current - Reverse Leakage @ Vr 20 µA @ 800 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220AC
Base Product Number STTH10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1380000-STTH1008DTI
Ultra Librarian 3D Model Ultra Librarian STTH1008DTI CAD Model

Description

STTH1008DTI - Ultrafast High Voltage Diode from STMicroelectronics

The STTH1008DTI is a cutting-edge ultrafast diode, expertly designed by STMicroelectronics to cater to applications requiring high voltage and rapid switching capabilities. This diode is a member of the Turbo 2 ultrafast high voltage diode family, which is renowned for its exceptional performance in terms of efficiency and reliability.

Boasting a repetitive reverse voltage of 800V and an average forward current of 10A, the STTH1008DTI is an ideal choice for high-frequency power switching and other power conversion applications. Its ultrafast reverse recovery time, which is less than 35ns, ensures that the diode can handle quick transitions, making it suitable for high-efficiency power supplies, inverters, and freewheeling diodes in a variety of electronic devices.

The device is encapsulated in an insulated TO-220AB package, providing excellent thermal performance and making it easy to integrate into various circuit designs. The package is designed to withstand high operating temperatures, ensuring the diode's stability and longevity even under stressful conditions.

The STTH1008DTI is optimized for minimal conduction losses with its low forward voltage drop, typically around 1.55V at its rated forward current. This feature not only enhances the overall efficiency of the electronic system but also contributes to energy savings, which is crucial for environmentally conscious designs.

In addition, the diode features a high surge current capability, which is essential for absorbing unexpected overvoltages without sustaining damage. This makes the STTH1008DTI highly reliable and safe for use in sensitive electronic equipment.

With its exceptional performance and robust design, the STTH1008DTI from STMicroelectronics is an excellent choice for engineers and designers looking to improve the efficiency and reliability of their high voltage, fast-switching applications. Whether it's for industrial, consumer, or automotive electronics, this diode is engineered to deliver top-notch performance.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4830 $50.7150
255+ $0.3963 $101.0565
395+ $0.3839 $151.6405
540+ $0.3716 $200.6640
700+ $0.3592 $251.4400
935+ $0.3220 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess