EN
  • EN
  • DE

STPS10170CT

Part No STPS10170CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 170V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054285-STPS10170CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10170CT CAD Model

Description

The STPS10170CT from STMicroelectronics is a state-of-the-art Power Schottky Rectifier that has been meticulously designed to offer efficient and reliable performance for a variety of applications. This device is a testament to STMicroelectronics' commitment to providing high-quality power semiconductors that meet the rigorous demands of modern electronic circuits.

Key Features

  • High Junction Temperature: The STPS10170CT can operate at junction temperatures as high as 175°C, making it suitable for high-temperature applications.
  • Low Forward Voltage Drop: This rectifier offers a very low forward voltage drop, which helps to reduce power loss and improve efficiency in power conversion systems.
  • Dual Center Tap Configuration: Featuring a dual center tap configuration in a TO-220AB package, it provides flexibility in the design of both output rectification and freewheeling diodes in converters.
  • High Surge Capability: The device is capable of handling high surge currents, ensuring protection against unexpected voltage spikes.
  • Avalanche Specified Ratings: With specified ratings for controlled avalanche, the STPS10170CT is engineered for situations where transient overvoltage conditions may occur.

Applications

The STPS10170CT is suitable for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • DC/DC converters
  • Free-wheeling diodes
  • Power factor correction circuits (PFC)

Product Summary

The STPS10170CT is a robust and versatile component that delivers high performance in power rectification. Its combination of low forward voltage drop, high surge capability, and ability to withstand high temperatures makes it an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems. Whether utilized in industrial, computing, or consumer electronics, the STPS10170CT brings the quality and performance expected from a leader in power semiconductor technology like STMicroelectronics.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4257 $59.5980
335+ $0.3494 $117.0490
515+ $0.3384 $174.2760
710+ $0.3276 $232.5960
915+ $0.3166 $289.6890
1,225+ $0.2839 $347.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess