EN
  • EN
  • DE

STSPIN840

Part No STSPIN840
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 7V-45V 24TQFPN  /  Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN8
Package Tape & Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Applications Industrial
Current - Output 1.5A
Voltage - Supply 7V ~ 45V
Voltage - Load 48V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-TQFPN (4x4)
Base Product Number STSPIN840
Other Names 497-18119-6,497-18119-1,497-18119-2
Standard Package 4,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253342-STSPIN840
Ultra Librarian 3D Model Ultra Librarian STSPIN840 CAD Model

Description

The STSPIN840 from STMicroelectronics is a compact, high-performance motor driver designed for driving stepper motors and high-current DC motors. This versatile integrated circuit is capable of driving two brushed DC motors or one stepper motor, making it an ideal choice for a wide range of applications including robotics, printers, and other automated equipment.

Key Features

  • Dual Full-Bridge Motor Driver: Capable of driving two DC motors or one bipolar stepper motor with up to 1.5 A per channel.
  • Wide Voltage Range: The STSPIN840 operates with a supply voltage from 7 V to 45 V, allowing it to be used in various applications with different power requirements.
  • Integrated Protection Features: Includes overcurrent protection, short-circuit protection, under-voltage lockout, and thermal shutdown to ensure reliable operation and longevity of the device.
  • Current Sense Output: Provides real-time feedback on the motor current, which can be used for advanced control strategies and diagnostics.
  • Low RDS(on): High efficiency with low on-resistance reduces power dissipation and heat generation.
  • Compact Design: Available in a small QFN package (6x6 mm), saving valuable space on the PCB.

Applications

The STSPIN840 is suitable for a variety of applications, thanks to its robustness and versatility. It is particularly well-suited for:

  • Robotics and automation systems
  • Office and home automation
  • Point of sale machines
  • Textile and sewing machines
  • 3D printers and CNC machines

Conclusion

With its advanced features and protections, the STSPIN840 is an excellent choice for designers looking for a reliable and efficient solution for controlling motors in their projects. Its ease of use and integration, combined with STMicroelectronics' reputation for quality, make the STSPIN840 a go-to motor driver for both hobbyists and professionals alike.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6824 $51.5064
27+ $3.8420 $103.7340
41+ $3.7219 $152.5979
56+ $3.6018 $201.7008
72+ $3.4818 $250.6896
97+ $3.1216 $302.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,469 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess