EN
  • EN
  • DE

EVAL6206N

Part No EVAL6206N
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR L6206N DIP / L6206 Motion Motor Control Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, H-Bridge Driver (Internal FET)
Embedded No
Utilized IC / Part L6206
Primary Attributes Dual Full-Bridge (H-Bridge), 2.8A (5.6A Peak). 8 ~ 52V, 0.3 Ohm
Secondary Attributes Non-Inverting, Can be Paralleled
Supplied Contents Board(s)
Win Source Part Number 778150-EVAL6206N
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL6206N
Introduction Date April 16, 1999
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVAL6206N CAD Model

Description

The EVAL6206N from STMicroelectronics is a high-performance evaluation board designed for the L6206N, a dual full-bridge driver integrated circuit. This product is specifically tailored for driving bipolar stepper motors or bidirectional control of two DC motors, making it an ideal solution for a wide range of applications including robotics, automation systems, and 3D printers.

Key Features

  • Integrated Dual Full-Bridge Driver: The EVAL6206N integrates the L6206N chip, capable of operating two full-bridge drivers independently or combined for driving a bipolar stepper motor.
  • High Voltage and Current Ratings: With an operating voltage range from 8 V to 52 V and output current up to 2.8 A per channel, this board can handle a variety of demanding motor applications.
  • Advanced Protection Features: The board includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under different conditions.
  • Configurable Parameters: Users can adjust various parameters such as decay mode selection, enabling flexible control over motor speed and torque.
  • Easy-to-use Interface: The EVAL6206N features a user-friendly interface with logic input pins for easy control signal integration.

Applications

The versatility of the EVAL6206N makes it suitable for a broad range of applications. Its ability to precisely control motor movements is particularly useful in:

  • Automated machinery
  • Robotics and automated guided vehicles (AGVs)
  • 3D printers and CNC machines
  • Office automation equipment
  • Medical devices

Design and Development Support

STMicroelectronics provides comprehensive support for the EVAL6206N, including detailed documentation, reference designs, and software tools to facilitate rapid development and prototyping. Engineers can leverage these resources to reduce time-to-market for their motor control solutions.

Overall, the EVAL6206N evaluation board is a robust, flexible, and user-friendly platform for motor control applications, backed by STMicroelectronics' proven expertise in semiconductor solutions.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess