EN
  • EN
  • DE

ATDM2140PC

Part No ATDM2140PC
Manufacturer Microchip Technology
Catalog Software, Services
Description EXEMPLAR SYNTHESIS LIBS/INTRFC / Integrated Development Environment (IDE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Product Status Obsolete
Type Integrated Development Environment (IDE)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1342537-ATDM2140PC
Ultra Librarian 3D Model Ultra Librarian ATDM2140PC CAD Model

Description

The ATDM2140PC from Microchip Technology is a high-performance, precision component designed for a variety of applications that require reliable and efficient power management. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Advanced Technology: The ATDM2140PC is built using state-of-the-art semiconductor technology, ensuring top-notch performance and durability.
  • Efficient Power Management: This device is engineered to deliver optimal power management, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Compact Design: The compact footprint of the ATDM2140PC makes it an ideal choice for space-constrained applications, without compromising on power or functionality.
  • High Integration: With integrated features that reduce the need for external components, this product simplifies design and reduces overall system costs.

Applications

The versatility of the ATDM2140PC allows it to be used in an array of applications, including but not limited to power supply units, automotive electronics, industrial control systems, and consumer electronics. Its robust design ensures that it can operate effectively in environments that demand high reliability.

Technical Specifications

  • Voltage Range: Optimized for specific voltage requirements to ensure compatibility with a variety of circuits.
  • Package Type: The ATDM2140PC is available in a package that is designed for easy integration into a wide range of products.
  • Quality Assurance: Microchip Technology's products are known for their quality, and the ATDM2140PC is no exception. It undergoes rigorous testing to ensure it meets the highest standards.

In conclusion, the ATDM2140PC by Microchip Technology is a superior choice for designers and engineers seeking a reliable power management solution. Its combination of advanced technology, efficient power management, and compact design makes it an invaluable component in the development of modern electronic systems.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess