Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Utilized IC / Part ST72F260, ST72F262, ST72F264
Mounting Type Socket
Contents Board(s)
Other Names 497-2895
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284035-ST7FOPTIONS-EVAL
Ultra Librarian 3D Model Ultra Librarian ST7FOPTIONS-EVAL CAD Model

Description

ST7FOPTIONS-EVAL Evaluation Board from STMicroelectronics

The ST7FOPTIONS-EVAL is a comprehensive evaluation platform designed by STMicroelectronics, tailored for testing and evaluating the features of ST7 microcontrollers. This evaluation board is a versatile tool for developers and engineers who are looking to explore the capabilities of ST7 series MCUs in their applications.

The board comes equipped with a variety of hardware options that facilitate a wide range of development activities. It includes an ST7 microcontroller in a QFP32 package, which acts as the heart of the board. This MCU is known for its robust performance, low power consumption, and a rich set of peripherals, making it ideal for a multitude of embedded applications.

The ST7FOPTIONS-EVAL board is designed to demonstrate the flexibility and power of the ST7 family, providing access to all the MCU pins. It features a user-friendly interface with switches and LEDs for interaction and feedback. The board also includes connectors for in-circuit programming and debugging, allowing for a streamlined development process.

For connectivity, the board supports various communication interfaces such as SPI, I2C, and UART, which can be used to interface with other devices or for serial communication. Additionally, the board offers an extension header that provides the opportunity to connect to additional hardware or to integrate the board into a larger system.

The evaluation board is complemented by a suite of software tools provided by STMicroelectronics, which includes an integrated development environment (IDE), libraries, and example code. This software support is designed to help reduce the learning curve and accelerate the development process for engineers.

Whether you are working on automotive, industrial, or consumer electronics applications, the ST7FOPTIONS-EVAL evaluation board is an excellent starting point for exploring the capabilities of ST7 microcontrollers and developing sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
Pimoroni Ltd
TINY 2040
Need more? Email Us
ECAD model for PIM558
Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
ECAD model for SC0915
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us
ECAD model for DEV-16791
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention