EN
  • EN
  • DE

STS5PF20VS08

Part No STS5PF20VS08
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002281-STS5PF20VS08
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STS5PF20VS08 CAD Model

Description

STMicroelectronics STS5PF20V - Power MOSFET

The STS5PF20V from STMicroelectronics is a state-of-the-art Power MOSFET designed for high-efficiency power management and switching applications. This component is part of the STripFET™ V series, which is known for its low on-state resistance and minimal gate charge, making it an excellent choice for a wide range of applications, including DC-DC converters, motor control, and load switches.

Key Features

  • Low Threshold Voltage: The STS5PF20V features a low threshold voltage, ensuring that it can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage applications.
  • Ultra-Low On-Resistance (RDS(on)): With its ultra-low on-resistance, this MOSFET offers reduced conduction losses, leading to higher efficiency in electronic circuits.
  • High Switching Speed: The fast switching characteristics of the STS5PF20V make it suitable for high-frequency applications, contributing to improved performance and reduced energy waste.
  • Enhanced Thermal Performance: The power MOSFET is designed with an advanced package that allows for excellent thermal dissipation, ensuring reliability even under high power operation.

Applications

The versatility of the STS5PF20V allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control systems
  • Power management solutions
  • Load switching

Product Specifications

The STS5PF20V boasts the following specifications:

  • Voltage: 20V
  • Current: 5A
  • Package: PPAK 3x3
  • Operating Temperature Range: -55°C to 150°C

With its high performance and reliability, the STS5PF20V Power MOSFET from STMicroelectronics is an excellent choice for designers looking to optimize their power management systems. Its low power consumption and high efficiency make it particularly well-suited for portable and low-power applications.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess