EN
  • EN
  • DE

STTA1206DIRG

Part No STTA1206DIRG
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description TURBOSWITCH Ultrafast High Voltage Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 150 °C
Max Surge Current 110 A
Min Operating Temperature -65 °C
Peak Reverse Current 100 µA
Recovery Time 55 ns
Reverse Voltage 600 V
RoHS Compliant
Win Source Part Number 1009841-STTA1206DIRG
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STTA1206DIRG CAD Model

Description

The STTA1206DIRG is a high-efficiency ultra-fast diode, engineered by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically tailored for use in switching power supplies, where performance and reliability are paramount. The STTA1206DIRG is a testament to STMicroelectronics' commitment to delivering advanced power rectification solutions to the electronics industry.

Key Features

  • Voltage Rating: The STTA1206DIRG is designed to handle a repetitive reverse voltage (VRRM) of up to 600V, making it suitable for a wide range of high-voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of 12A, this diode can efficiently manage considerable power levels in power supply circuits.
  • Ultra-fast Recovery: The diode boasts an ultra-fast recovery time, minimizing energy loss and improving overall efficiency in high-speed switching applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop (VF), which contributes to reduced power dissipation and enhanced system efficiency.
  • High Temperature Operation: The STTA1206DIRG is capable of operating at junction temperatures up to 175°C, ensuring reliability in harsh thermal environments.
  • Surface Mount Package: Its DPAK (TO-252) surface mount package allows for compact design and efficient heat dissipation, making it ideal for space-constrained applications.

Applications

The STTA1206DIRG is an excellent choice for a variety of power management applications, including:

  • Switching power supplies for consumer electronics
  • Adapters and chargers
  • Power supplies for LED lighting
  • Telecom power systems
  • Industrial power conversion
  • Automotive electrical systems

Overall, the STTA1206DIRG from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize the performance of their power supply systems. Its robust design and superior electrical characteristics ensure that it can meet the demanding requirements of modern electronic applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess