EN
  • EN
  • DE

STS4C3F30L

Part No STS4C3F30L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description N-channel 30V - 0.044Ω - 5A - SO-8 STripFET? Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348254-STS4C3F30L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STS4C3F30L CAD Model

Description

Product Overview: STS4C3F30L - STMicroelectronics

The STS4C3F30L is a state-of-the-art power MOSFET designed by STMicroelectronics, renowned for its high efficiency and reliability in a wide range of applications. This power MOSFET is part of the STripFET F3 series, which is known for providing one of the best-in-class on-resistance and gate charge figures, resulting in highly efficient power management solutions.

Key Features

  • Low Threshold Drive: The STS4C3F30L operates at a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy driveability.
  • Low On-Resistance (RDS(on)): This device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High Switching Speed: With fast switching capabilities, the STS4C3F30L enhances performance in high-frequency circuits and reduces energy losses during power conversion.
  • Improved Thermal Performance: The MOSFET's package is designed for optimal heat dissipation, ensuring stable operation even under high load conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing additional reliability under extreme conditions.

Applications

The versatility of the STS4C3F30L makes it an ideal choice for a broad spectrum of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • LED Lighting
  • Computing and Server Applications

Product Specifications

The STS4C3F30L is encapsulated in a PowerFLAT 5x6 package, striking a balance between compact size and thermal performance. It has a maximum continuous drain current of 40A, with a drain-source voltage (VDS) of 30V. The device is designed to operate within a junction temperature range of -55°C to 175°C, accommodating a broad range of environmental conditions.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STS4C3F30L complies with RoHS and is free from environmentally hazardous substances. It is also designed to meet the stringent reliability standards required in industrial and automotive applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,080 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess