EN
  • EN
  • DE

STR91X-SK/HIT

Part No STR91X-SK/HIT
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Platform Hitex
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, Tantino Programmer
Base Product Number STR91
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283921-STR91X-SK/HIT
Ultra Librarian 3D Model Ultra Librarian STR91X-SK/HIT CAD Model

Description

STMicroelectronics STR91X-SK/HIT Starter Kit

The STR91X-SK/HIT from STMicroelectronics is a comprehensive starter kit designed for developers who are looking to explore the capabilities of the STR9 microcontroller family. This kit is an ideal starting point for creating high-performance applications in fields such as industrial control, networking, point-of-sale, and medical equipment.

At the heart of the starter kit is the STR910FAW44X6 microcontroller, which boasts a 96 MHz ARM966E-S™ core. This powerful MCU offers a blend of ARM's 32-bit core with a rich set of peripherals and ST's proprietary embedded Flash memory. The kit is equipped with a broad range of features that enable developers to fully utilize the capabilities of the microcontroller:

  • Memory: The STR910FAW44X6 comes with up to 544 KB of high-speed Flash memory and up to 96 KB of RAM, providing ample space for complex applications.
  • Connectivity: An array of communication interfaces is available, including USB, CAN, UART, SPI, and I2C, enabling easy integration with a wide range of external devices.
  • Debugging and Development Tools: The kit includes an in-circuit debugger/programmer, which facilitates software development and debugging without the need for additional hardware.
  • Expansion Capabilities: With extension headers, users can connect to daughter boards and other hardware to expand the system's functionality.
  • Software Support: A comprehensive suite of software tools, including real-time operating systems and middleware, is available to help accelerate development.

This starter kit also comes with a set of documentation and examples that can help new users quickly get up to speed with the hardware and software features. The combination of a robust hardware platform and extensive software support makes the STR91X-SK/HIT an excellent choice for developers looking to create sophisticated applications with minimal development time.

STMicroelectronics' commitment to providing integrated solutions is evident in the STR91X-SK/HIT starter kit, which offers everything needed to jumpstart development on the STR9 microcontroller platform.

You May Also Be Interested in

Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess