Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LFBGA
Win Source Part Number 194761-STR912FAZ44H6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 184
Ultra Librarian 3D Model Ultra Librarian STR912FAZ44H6 CAD Model

Description

The STR912FAZ44H6 is a high-performance 32-bit microcontroller from STMicroelectronics, designed to offer an optimal balance of processing power, reduced power consumption, and advanced features. This microcontroller is based on the ARM966E-S core, which operates at up to 96 MHz, providing the computational horsepower necessary for demanding embedded applications.

Key Features

  • Core: ARM966E-S 32-bit RISC CPU with embedded ICE-RT and JTAG interfaces, capable of running at 96 MHz.
  • Memory: 512 KB of high-density Flash memory and 96 KB of RAM, ensuring ample space for complex applications and data storage.
  • Connectivity: Equipped with a variety of communication interfaces, including USB 2.0 Full Speed, CAN 2.0B, and up to 3 UARTs for serial communication.
  • Timers and Counters: Multiple 16-bit timers, PWM channels, and watchdog timers to manage timing tasks efficiently.
  • ADC: 10-bit Analog-to-Digital Converter with up to 16 channels, enabling precise measurement of analog signals.
  • Security: Enhanced security features with a 128-bit unique identifier and a True Random Number Generator (TRNG) for encryption and secure data transfer.
  • Power Management: An integrated power management unit that supports multiple power-down modes to minimize energy consumption.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The STR912FAZ44H6 is ideal for a wide range of applications, including industrial control systems, robotics, point-of-sale terminals, networking equipment, and complex medical devices. Its robust feature set and connectivity options make it a versatile choice for engineers and developers looking to create sophisticated embedded systems.

Development Support

STMicroelectronics provides comprehensive development support for the STR912FAZ44H6, including software libraries, development kits, and a suite of tools for programming and debugging. This ensures a streamlined development process from prototype to production.

With its powerful ARM core, extensive memory, and advanced peripherals, the STR912FAZ44H6 microcontroller is an excellent choice for projects requiring high performance, reliability, and a range of connectivity options.

You May Also Be Interested in

Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6120 $93.6120
2+ $90.6866 $181.3732
3+ $87.7613 $263.2839
4+ $84.8359 $339.3436
5+ $76.0598 $380.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,714 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention